Vishay Precision Group Rcwpm-550 5.62K 1% K M55342K02B5E62R Tsl Vishay M55342K02B5E62RWL

Description
RCWPM-550 5.62K 1% K M55342K02B5E62R TSL
Description
RCWPM-550 5.62K 1% K M55342K02B5E62R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 5.62K 1% K M55342K02B5E62R Tsl Vishay - 20P1781 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 5.62K 1% K M55342K02B5E62R Tsl Vishay
20P1781
Rcwpm-550 5.62K 1% K M55342K02B5E62R Tsl Vishay 20P1781
RCWPM-550 5.62K 1% K M55342K02B5E62R TSL

RCWPM-550 5.62K 1% K M55342K02B5E62R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1781
Product Name Rcwpm-550 5.62K 1% K M55342K02B5E62R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details