Vishay Precision Group Rcwpm-550 5.23K 1% K M55342K02B5E23S Rsl Vishay M55342K02B5E23SUL

Description
RCWPM-550 5.23K 1% K M55342K02B5E23S RSL
Description
RCWPM-550 5.23K 1% K M55342K02B5E23S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 5.23K 1% K M55342K02B5E23S Rsl Vishay - 20P1768 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 5.23K 1% K M55342K02B5E23S Rsl Vishay
20P1768
Rcwpm-550 5.23K 1% K M55342K02B5E23S Rsl Vishay 20P1768
RCWPM-550 5.23K 1% K M55342K02B5E23S RSL

RCWPM-550 5.23K 1% K M55342K02B5E23S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1768
Product Name Rcwpm-550 5.23K 1% K M55342K02B5E23S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details