Vishay Intertechnology, Inc. Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B5D62RS6

Description
Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B5D62RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B5D62RS6
Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B5D62RS6
Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B5D62RS6
Product Name Res Thin Film 0505 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers