RES 5.11Kohm 1/8W 0.1% 0505
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Resistor,Thin Film,5.11KOhms,40WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | M55342K02B5B11RWS | 764-M55342K02B5B11RWS-ND | 43K0258 |
| Product Name | RES 5.11K OHM 1/8W 0.1% 0505 | Chip Resistor - Surface Mount | Resistor,thin Film,5.11Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay |
| Resistance Range | 5110 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |