Res Thin Film 0505 56K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Resistor,Thick Film,56KOhms,40WV,2+
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K02B56H0RWB | 55C7808 |
| Product Name | Res Thin Film 0505 56K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray | Resistor,thick Film,56Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 2 to 0.0100 +/- % |