Vishay Precision Group Rcwpm-550 56.2K 1% K M55342K02B56E2R Tsl Vishay M55342K02B56E2RWL

Description
RCWPM-550 56.2K 1% K M55342K02B56E2R TSL
Description
RCWPM-550 56.2K 1% K M55342K02B56E2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 56.2K 1% K M55342K02B56E2R Tsl Vishay - 20P1929 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 56.2K 1% K M55342K02B56E2R Tsl Vishay
20P1929
Rcwpm-550 56.2K 1% K M55342K02B56E2R Tsl Vishay 20P1929
RCWPM-550 56.2K 1% K M55342K02B56E2R TSL

RCWPM-550 56.2K 1% K M55342K02B56E2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1929
Product Name Rcwpm-550 56.2K 1% K M55342K02B56E2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details