Vishay Precision Group Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R M55342K02B56E2RS2

Description
Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R - M55342K02B56E2RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R
M55342K02B56E2RS2
Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R M55342K02B56E2RS2
Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R

Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R

Supplier's Site
Resistor,thick Film,56.2Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C7798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,56.2Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C7798
Resistor,thick Film,56.2Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C7798
Resistor,Thick Film,56.2KOhms,40WV, 1+/-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,56.2KOhms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B56E2RS2 55C7798
Product Name Res Thin Film 0505 56.2K Ohm 1% 1/8W ¦100ppm/¦C SMD T/R Resistor,thick Film,56.2Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details