Vishay Intertechnology, Inc. Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B560KRTP

Description
Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B560KRTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B560KRTP
Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B560KRTP
Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B560KRTP
Product Name Res Thin Film 0505 560K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details