Vishay Intertechnology, Inc. RES 54.2K OHM 1/8W 0.1% 0505 M55342K02B54B2RT5

Description
RES 54.2Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 54.2Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2K OHM 1/8W 0.1% 0505 - M55342K02B54B2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2K OHM 1/8W 0.1% 0505
M55342K02B54B2RT5
RES 54.2K OHM 1/8W 0.1% 0505 M55342K02B54B2RT5
RES 54.2Kohm 1/8W 0.1% 0505

RES 54.2Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B54B2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B54B2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B54B2RT5TR-ND
54.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

54.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B54B2RT5 764-M55342K02B54B2RT5TR-ND
Product Name RES 54.2K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 54200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details