Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K02B54A9RWS

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K02B54A9RWSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B54A9RWSTR-ND
Chip Resistor - Surface Mount 764-M55342K02B54A9RWSTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
M55342K 100PPM 0505 54.9 0.1% R Product overview: M55342K02B54A9RWS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K02B54A9RWS can be used for catalog matching and distributor lookup.

M55342K 100PPM 0505 54.9 0.1% R Product overview: M55342K02B54A9RWS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K02B54A9RWS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1036342-M55342K02B54A9RWS
Resistors - Chip Resistor - Surface Mount 1036342-M55342K02B54A9RWS
Win Source Part Number: 1036342-M55342K02B54 A9RWS Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: 541-M55342K02B54A9RW STR,541-M55342K02B54 A9RWSTR-ND,764-M5534 2K02B54A9RWSTR Base Product Number: M55342 RoHS Status: RoHS non-compliant

Win Source Part Number: 1036342-M55342K02B54A9RWS
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: 541-M55342K02B54A9RWSTR,541-M55342K02B54A9RWSTR-ND,764-M55342K02B54A9RWSTR
Base Product Number: M55342
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 764-M55342K02B54A9RWSTR-ND 52-M55342K02B54A9RWS 1036342-M55342K02B54A9RWS
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers