Vishay Precision Group Rcwpm-550 549K 1% K M55342K02B549Er Tsl Vishay M55342K02B549ERWL

Description
RCWPM-550 549K 1% K M55342K02B549ER TSL
Description
RCWPM-550 549K 1% K M55342K02B549ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 549K 1% K M55342K02B549Er Tsl Vishay - 20P1921 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 549K 1% K M55342K02B549Er Tsl Vishay
20P1921
Rcwpm-550 549K 1% K M55342K02B549Er Tsl Vishay 20P1921
RCWPM-550 549K 1% K M55342K02B549ER TSL

RCWPM-550 549K 1% K M55342K02B549ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1921
Product Name Rcwpm-550 549K 1% K M55342K02B549Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers