Vishay Precision Group Rcwpm-550 549 1% K M55342K02B549Dr Rsl Vishay M55342K02B549DRUL

Description
RCWPM-550 549 1% K M55342K02B549DR RSL
Description
RCWPM-550 549 1% K M55342K02B549DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 549 1% K M55342K02B549Dr Rsl Vishay - 20P1916 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 549 1% K M55342K02B549Dr Rsl Vishay
20P1916
Rcwpm-550 549 1% K M55342K02B549Dr Rsl Vishay 20P1916
RCWPM-550 549 1% K M55342K02B549DR RSL

RCWPM-550 549 1% K M55342K02B549DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1916
Product Name Rcwpm-550 549 1% K M55342K02B549Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers