Vishay Precision Group Rcwpm-550 523K 1% K M55342K02B523Ep Tsl Vishay M55342K02B523EPWL

Description
RCWPM-550 523K 1% K M55342K02B523EP TSL
Description
RCWPM-550 523K 1% K M55342K02B523EP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 523K 1% K M55342K02B523Ep Tsl Vishay - 20P1887 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 523K 1% K M55342K02B523Ep Tsl Vishay
20P1887
Rcwpm-550 523K 1% K M55342K02B523Ep Tsl Vishay 20P1887
RCWPM-550 523K 1% K M55342K02B523EP TSL

RCWPM-550 523K 1% K M55342K02B523EP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1887
Product Name Rcwpm-550 523K 1% K M55342K02B523Ep Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details