Vishay Intertechnology, Inc. RES 51.1K OHM 1/8W 0.1% 0505 M55342K02B51B1RT3

Description
RES 51.1Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 51.1Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/8W 0.1% 0505 - M55342K02B51B1RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/8W 0.1% 0505
M55342K02B51B1RT3
RES 51.1K OHM 1/8W 0.1% 0505 M55342K02B51B1RT3
RES 51.1Kohm 1/8W 0.1% 0505

RES 51.1Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B51B1RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B51B1RT3TR-ND
Chip Resistor - Surface Mount 764-M55342K02B51B1RT3TR-ND
51.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

51.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B51B1RT3 764-M55342K02B51B1RT3TR-ND
Product Name RES 51.1K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers