Vishay Intertechnology, Inc. Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B510HRS2

Description
Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B510HRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B510HRS2
Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B510HRS2
Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B510HRS2
Product Name Res Thin Film 0505 510K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers