Vishay Intertechnology, Inc. Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R M55342K02B4K70PTP

Description
Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R - M55342K02B4K70PTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R
M55342K02B4K70PTP
Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R M55342K02B4K70PTP
Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B4K70PTP
Product Name Res Thin Film 0505 4.7K Ohm 5% 1/8W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers