Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W 1% 0505 M55342K02B4E99RT5V

Description
RES 4.99Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 1% 0505 - M55342K02B4E99RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 1% 0505
M55342K02B4E99RT5V
RES 4.99K OHM 1/8W 1% 0505 M55342K02B4E99RT5V
RES 4.99Kohm 1/8W 1% 0505

RES 4.99Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B4E99RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B4E99RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K02B4E99RT5VTR-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B4E99RT5V 764-M55342K02B4E99RT5VTR-ND
Product Name RES 4.99K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers