Vishay Intertechnology, Inc. Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B4E99RS2

Description
Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B4E99RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B4E99RS2
Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B4E99RS2
Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K02B4E99RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B4E99RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K02B4E99RS2TR-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K02B4E99RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B4E99RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K02B4E99RS2DKR-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K02B4E99RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B4E99RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K02B4E99RS2CT-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B4E99RS2 541-M55342K02B4E99RS2TR-ND
Product Name Res Thin Film 0505 4.99K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0505
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details