Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W 0.1% 0505 M55342K02B4B99RT5

Description
RES 4.99Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 0.1% 0505 - M55342K02B4B99RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 0.1% 0505
M55342K02B4B99RT5
RES 4.99K OHM 1/8W 0.1% 0505 M55342K02B4B99RT5
RES 4.99Kohm 1/8W 0.1% 0505

RES 4.99Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B4B99RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B4B99RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B4B99RT5TR-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B4B99RT5 764-M55342K02B4B99RT5TR-ND
Product Name RES 4.99K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers