Vishay Intertechnology, Inc. RES 4.48K OHM 1/8W 0.1% 0505 M55342K02B4B48RWS

Description
RES 4.48Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 4.48Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.48K OHM 1/8W 0.1% 0505 - M55342K02B4B48RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.48K OHM 1/8W 0.1% 0505
M55342K02B4B48RWS
RES 4.48K OHM 1/8W 0.1% 0505 M55342K02B4B48RWS
RES 4.48Kohm 1/8W 0.1% 0505

RES 4.48Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B4B48RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B4B48RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B4B48RWS-ND
4.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

4.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B4B48RWS 764-M55342K02B4B48RWS-ND
Product Name RES 4.48K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 4480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers