4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
RES 4.22Kohm 1/8W 0.1% 0505
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K02B4B22RWS-ND | M55342K02B4B22RWS |
| Product Name | Chip Resistor - Surface Mount | RES 4.22K OHM 1/8W 0.1% 0505 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0505 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |