Vishay Precision Group Rcwpm-550 49.9K 1% K M55342K02B49E9S Tsl Vishay M55342K02B49E9SWL

Description
RCWPM-550 49.9K 1% K M55342K02B49E9S TSL
Description
RCWPM-550 49.9K 1% K M55342K02B49E9S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 49.9K 1% K M55342K02B49E9S Tsl Vishay - 20P1739 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 49.9K 1% K M55342K02B49E9S Tsl Vishay
20P1739
Rcwpm-550 49.9K 1% K M55342K02B49E9S Tsl Vishay 20P1739
RCWPM-550 49.9K 1% K M55342K02B49E9S TSL

RCWPM-550 49.9K 1% K M55342K02B49E9S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1739
Product Name Rcwpm-550 49.9K 1% K M55342K02B49E9S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details