Vishay Precision Group Rcwpm-550 49.9K 1% K M55342K02B49E9M Rsl Vishay M55342K02B49E9MUL

Description
RCWPM-550 49.9K 1% K M55342K02B49E9M RSL
Description
RCWPM-550 49.9K 1% K M55342K02B49E9M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 49.9K 1% K M55342K02B49E9M Rsl Vishay - 20P1734 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 49.9K 1% K M55342K02B49E9M Rsl Vishay
20P1734
Rcwpm-550 49.9K 1% K M55342K02B49E9M Rsl Vishay 20P1734
RCWPM-550 49.9K 1% K M55342K02B49E9M RSL

RCWPM-550 49.9K 1% K M55342K02B49E9M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1734
Product Name Rcwpm-550 49.9K 1% K M55342K02B49E9M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details