Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
THICK FILM RESISTOR 0505 1%
Resistor,Thick Film,49.9Ohms,40WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | M55342K02B49D9RWB | 541-M55342K02B49D9RWB-ND | 55C7659 |
| Product Name | Res Thin Film 0505 49.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray | Chip Resistor - Surface Mount | Resistor,thick Film,49.9Ohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0505 | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |