Vishay Intertechnology, Inc. Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray M55342K02B499ETWBT

Description
Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray - M55342K02B499ETWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray
M55342K02B499ETWBT
Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray M55342K02B499ETWBT
Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray

Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B499ETWBT
Product Name Res Thick Film 0505 499K Ohm 1% 11/200W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details