Vishay Precision Group Rcwpm-550 499K 1% K M55342K02B499Er Tsl Vishay M55342K02B499ERWL

Description
RCWPM-550 499K 1% K M55342K02B499ER TSL
Description
RCWPM-550 499K 1% K M55342K02B499ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 499K 1% K M55342K02B499Er Tsl Vishay - 20P1749 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 499K 1% K M55342K02B499Er Tsl Vishay
20P1749
Rcwpm-550 499K 1% K M55342K02B499Er Tsl Vishay 20P1749
RCWPM-550 499K 1% K M55342K02B499ER TSL

RCWPM-550 499K 1% K M55342K02B499ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1749
Product Name Rcwpm-550 499K 1% K M55342K02B499Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details