Vishay Precision Group Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B47G0RWB

Description
Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B47G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B47G0RWB
Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B47G0RWB
Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,47Ohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C7606 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,47Ohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C7606
Resistor,thick Film,47Ohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C7606
Resistor,Thick Film,47Ohms,40WV,2+/ -% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,47Ohms,40WV,2+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B47G0RWB 55C7606
Product Name Res Thin Film 0505 47 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,47Ohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details