Vishay Intertechnology, Inc. RES 47K OHM 1/8W 0.1% 0505 M55342K02B47B0RWS

Description
RES 47Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 47Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/8W 0.1% 0505 - M55342K02B47B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/8W 0.1% 0505
M55342K02B47B0RWS
RES 47K OHM 1/8W 0.1% 0505 M55342K02B47B0RWS
RES 47Kohm 1/8W 0.1% 0505

RES 47Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B47B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B47B0RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B47B0RWS-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B47B0RWS 764-M55342K02B47B0RWS-ND
Product Name RES 47K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers