Vishay Precision Group Rcwpm-550 475 1% K M55342K02B475Dr Tsl Vishay M55342K02B475DRWL

Description
RCWPM-550 475 1% K M55342K02B475DR TSL
Description
RCWPM-550 475 1% K M55342K02B475DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 475 1% K M55342K02B475Dr Tsl Vishay - 20P1701 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 475 1% K M55342K02B475Dr Tsl Vishay
20P1701
Rcwpm-550 475 1% K M55342K02B475Dr Tsl Vishay 20P1701
RCWPM-550 475 1% K M55342K02B475DR TSL

RCWPM-550 475 1% K M55342K02B475DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1701
Product Name Rcwpm-550 475 1% K M55342K02B475Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details