Vishay Precision Group Rcwpm-550 470K 5% K M55342K02B470Kr Tsl Vishay M55342K02B470KRWL

Description
RCWPM-550 470K 5% K M55342K02B470KR TSL
Description
RCWPM-550 470K 5% K M55342K02B470KR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 470K 5% K M55342K02B470Kr Tsl Vishay - 20P1697 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 470K 5% K M55342K02B470Kr Tsl Vishay
20P1697
Rcwpm-550 470K 5% K M55342K02B470Kr Tsl Vishay 20P1697
RCWPM-550 470K 5% K M55342K02B470KR TSL

RCWPM-550 470K 5% K M55342K02B470KR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1697
Product Name Rcwpm-550 470K 5% K M55342K02B470Kr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details