Vishay Intertechnology, Inc. RES 464 OHM 1/8W 0.1% 0505 M55342K02B464ARWS

Description
RES 464ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 464ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/8W 0.1% 0505 - M55342K02B464ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/8W 0.1% 0505
M55342K02B464ARWS
RES 464 OHM 1/8W 0.1% 0505 M55342K02B464ARWS
RES 464ohm 1/8W 0.1% 0505

RES 464ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B464ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B464ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B464ARWS-ND
464 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

464 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B464ARWS 764-M55342K02B464ARWS-ND
Product Name RES 464 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers