Vishay Precision Group Rcwpm-550 453K 1% K M55342K02B453Es Rsl Vishay M55342K02B453ESUL

Description
RCWPM-550 453K 1% K M55342K02B453ES RSL
Description
RCWPM-550 453K 1% K M55342K02B453ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 453K 1% K M55342K02B453Es Rsl Vishay - 20P1626 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 453K 1% K M55342K02B453Es Rsl Vishay
20P1626
Rcwpm-550 453K 1% K M55342K02B453Es Rsl Vishay 20P1626
RCWPM-550 453K 1% K M55342K02B453ES RSL

RCWPM-550 453K 1% K M55342K02B453ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1626
Product Name Rcwpm-550 453K 1% K M55342K02B453Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details