Vishay Intertechnology, Inc. RES 44.8K OHM 1/8W 0.1% 0505 M55342K02B44B8RWS

Description
RES 44.8Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 44.8Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.8K OHM 1/8W 0.1% 0505 - M55342K02B44B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.8K OHM 1/8W 0.1% 0505
M55342K02B44B8RWS
RES 44.8K OHM 1/8W 0.1% 0505 M55342K02B44B8RWS
RES 44.8Kohm 1/8W 0.1% 0505

RES 44.8Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B44B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B44B8RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B44B8RWS-ND
44.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

44.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B44B8RWS 764-M55342K02B44B8RWS-ND
Product Name RES 44.8K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 44800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details