Vishay Precision Group Rcwpm-550 43.2 1% K M55342K02B43D2R Rsl Vishay M55342K02B43D2RUL

Description
RCWPM-550 43.2 1% K M55342K02B43D2R RSL
Description
RCWPM-550 43.2 1% K M55342K02B43D2R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 43.2 1% K M55342K02B43D2R Rsl Vishay - 20P1560 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 43.2 1% K M55342K02B43D2R Rsl Vishay
20P1560
Rcwpm-550 43.2 1% K M55342K02B43D2R Rsl Vishay 20P1560
RCWPM-550 43.2 1% K M55342K02B43D2R RSL

RCWPM-550 43.2 1% K M55342K02B43D2R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1560
Product Name Rcwpm-550 43.2 1% K M55342K02B43D2R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers