Vishay Precision Group Rcwpm-550 41.2K 1% K M55342K02B41E2R Rsl Vishay M55342K02B41E2RUL

Description
RCWPM-550 41.2K 1% K M55342K02B41E2R RSL
Description
RCWPM-550 41.2K 1% K M55342K02B41E2R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 41.2K 1% K M55342K02B41E2R Rsl Vishay - 20P1526 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 41.2K 1% K M55342K02B41E2R Rsl Vishay
20P1526
Rcwpm-550 41.2K 1% K M55342K02B41E2R Rsl Vishay 20P1526
RCWPM-550 41.2K 1% K M55342K02B41E2R RSL

RCWPM-550 41.2K 1% K M55342K02B41E2R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1526
Product Name Rcwpm-550 41.2K 1% K M55342K02B41E2R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details