Vishay Precision Group Rcwpm-550 412K 1% K M55342K02B412Er Tsl Vishay M55342K02B412ERWL

Description
RCWPM-550 412K 1% K M55342K02B412ER TSL
Description
RCWPM-550 412K 1% K M55342K02B412ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 412K 1% K M55342K02B412Er Tsl Vishay - 20P1537 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 412K 1% K M55342K02B412Er Tsl Vishay
20P1537
Rcwpm-550 412K 1% K M55342K02B412Er Tsl Vishay 20P1537
RCWPM-550 412K 1% K M55342K02B412ER TSL

RCWPM-550 412K 1% K M55342K02B412ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1537
Product Name Rcwpm-550 412K 1% K M55342K02B412Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers