Vishay Precision Group Rcwpm-550 40.2K 1% K M55342K02B40E2S Tsl Vishay M55342K02B40E2SWL

Description
RCWPM-550 40.2K 1% K M55342K02B40E2S TSL
Description
RCWPM-550 40.2K 1% K M55342K02B40E2S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 40.2K 1% K M55342K02B40E2S Tsl Vishay - 20P1515 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 40.2K 1% K M55342K02B40E2S Tsl Vishay
20P1515
Rcwpm-550 40.2K 1% K M55342K02B40E2S Tsl Vishay 20P1515
RCWPM-550 40.2K 1% K M55342K02B40E2S TSL

RCWPM-550 40.2K 1% K M55342K02B40E2S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1515
Product Name Rcwpm-550 40.2K 1% K M55342K02B40E2S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers