Vishay Intertechnology, Inc. RES 40.2K OHM 1/8W 0.1% 0505 M55342K02B40B2RWS

Description
RES 40.2Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 40.2Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/8W 0.1% 0505 - M55342K02B40B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/8W 0.1% 0505
M55342K02B40B2RWS
RES 40.2K OHM 1/8W 0.1% 0505 M55342K02B40B2RWS
RES 40.2Kohm 1/8W 0.1% 0505

RES 40.2Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B40B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B40B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B40B2RWS-ND
40.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

40.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,40.2Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay - 48M6713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,40.2Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay
48M6713
Resistor,thin Film,40.2Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay 48M6713
Resistor,Thin Film,40.2KOhms,40WV, .1+/-% Tol,-100,100ppm-TC,0 605-Case

Resistor,Thin Film,40.2KOhms,40WV,.1+/-% Tol,-100,100ppm-TC,0605-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K02B40B2RWS 764-M55342K02B40B2RWS-ND 48M6713
Product Name RES 40.2K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount Resistor,thin Film,40.2Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details