Vishay Precision Group Rcwpm-550 402K 1% K M55342K02B402Er Tsl Vishay M55342K02B402ERWL

Description
RCWPM-550 402K 1% K M55342K02B402ER TSL
Description
RCWPM-550 402K 1% K M55342K02B402ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 402K 1% K M55342K02B402Er Tsl Vishay - 20P1521 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 402K 1% K M55342K02B402Er Tsl Vishay
20P1521
Rcwpm-550 402K 1% K M55342K02B402Er Tsl Vishay 20P1521
RCWPM-550 402K 1% K M55342K02B402ER TSL

RCWPM-550 402K 1% K M55342K02B402ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1521
Product Name Rcwpm-550 402K 1% K M55342K02B402Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details