Vishay Intertechnology, Inc. RES 402 OHM 1/8W 0.1% 0505 M55342K02B402ARTS

Description
RES 402ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 402ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/8W 0.1% 0505 - M55342K02B402ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/8W 0.1% 0505
M55342K02B402ARTS
RES 402 OHM 1/8W 0.1% 0505 M55342K02B402ARTS
RES 402ohm 1/8W 0.1% 0505

RES 402ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B402ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B402ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K02B402ARTSTR-ND
402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

402 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B402ARTS 764-M55342K02B402ARTSTR-ND
Product Name RES 402 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers