Vishay Precision Group Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B3K90RS3

Description
Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B3K90RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B3K90RS3
Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B3K90RS3
Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,3.9Kohms,40Wv,5+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C7239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,3.9Kohms,40Wv,5+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C7239
Resistor,thick Film,3.9Kohms,40Wv,5+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C7239
Resistor,Thick Film,3.9KOhms,40WV,5 +/-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,3.9KOhms,40WV,5+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B3K90RS3 55C7239
Product Name Res Thin Film 0505 3.9K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,3.9Kohms,40Wv,5+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers