Vishay Precision Group Rcwpm-550 3.65K 1% K M55342K02B3E65S Tsl Vishay M55342K02B3E65SWL

Description
RCWPM-550 3.65K 1% K M55342K02B3E65S TSL
Description
RCWPM-550 3.65K 1% K M55342K02B3E65S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 3.65K 1% K M55342K02B3E65S Tsl Vishay - 20P1065 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 3.65K 1% K M55342K02B3E65S Tsl Vishay
20P1065
Rcwpm-550 3.65K 1% K M55342K02B3E65S Tsl Vishay 20P1065
RCWPM-550 3.65K 1% K M55342K02B3E65S TSL

RCWPM-550 3.65K 1% K M55342K02B3E65S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1065
Product Name Rcwpm-550 3.65K 1% K M55342K02B3E65S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details