Vishay Precision Group Rcwpm-550 3.65K 1% K M55342K02B3E65S Rsl Vishay M55342K02B3E65SUL

Description
RCWPM-550 3.65K 1% K M55342K02B3E65S RSL
Description
RCWPM-550 3.65K 1% K M55342K02B3E65S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 3.65K 1% K M55342K02B3E65S Rsl Vishay - 20P1064 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 3.65K 1% K M55342K02B3E65S Rsl Vishay
20P1064
Rcwpm-550 3.65K 1% K M55342K02B3E65S Rsl Vishay 20P1064
RCWPM-550 3.65K 1% K M55342K02B3E65S RSL

RCWPM-550 3.65K 1% K M55342K02B3E65S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1064
Product Name Rcwpm-550 3.65K 1% K M55342K02B3E65S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details