Vishay Precision Group Rcwpm-550 3.16K 1% K M55342K02B3E16S Rsl Vishay M55342K02B3E16SUL

Description
RCWPM-550 3.16K 1% K M55342K02B3E16S RSL
Description
RCWPM-550 3.16K 1% K M55342K02B3E16S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 3.16K 1% K M55342K02B3E16S Rsl Vishay - 20P1030 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 3.16K 1% K M55342K02B3E16S Rsl Vishay
20P1030
Rcwpm-550 3.16K 1% K M55342K02B3E16S Rsl Vishay 20P1030
RCWPM-550 3.16K 1% K M55342K02B3E16S RSL

RCWPM-550 3.16K 1% K M55342K02B3E16S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1030
Product Name Rcwpm-550 3.16K 1% K M55342K02B3E16S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details