Vishay Intertechnology, Inc. RES 3.92K OHM 1/8W 0.1% 0505 M55342K02B3B92RTS

Description
RES 3.92Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 3.92Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/8W 0.1% 0505 - M55342K02B3B92RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W 0.1% 0505
M55342K02B3B92RTS
RES 3.92K OHM 1/8W 0.1% 0505 M55342K02B3B92RTS
RES 3.92Kohm 1/8W 0.1% 0505

RES 3.92Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B3B92RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B3B92RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K02B3B92RTSTR-ND
3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B3B92RTS 764-M55342K02B3B92RTSTR-ND
Product Name RES 3.92K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 3920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details