Vishay Precision Group Rcwpm-550 38.3 1% K M55342K02B38D3R Tsl Vishay M55342K02B38D3RWL

Description
RCWPM-550 38.3 1% K M55342K02B38D3R TSL
Description
RCWPM-550 38.3 1% K M55342K02B38D3R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 38.3 1% K M55342K02B38D3R Tsl Vishay - 20P1367 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 38.3 1% K M55342K02B38D3R Tsl Vishay
20P1367
Rcwpm-550 38.3 1% K M55342K02B38D3R Tsl Vishay 20P1367
RCWPM-550 38.3 1% K M55342K02B38D3R TSL

RCWPM-550 38.3 1% K M55342K02B38D3R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1367
Product Name Rcwpm-550 38.3 1% K M55342K02B38D3R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details