Vishay Precision Group Rcwpm-550 37.4 1% K M55342K02B37D4R Rsl Vishay M55342K02B37D4RUL

Description
RCWPM-550 37.4 1% K M55342K02B37D4R RSL
Description
RCWPM-550 37.4 1% K M55342K02B37D4R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 37.4 1% K M55342K02B37D4R Rsl Vishay - 20P1346 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 37.4 1% K M55342K02B37D4R Rsl Vishay
20P1346
Rcwpm-550 37.4 1% K M55342K02B37D4R Rsl Vishay 20P1346
RCWPM-550 37.4 1% K M55342K02B37D4R RSL

RCWPM-550 37.4 1% K M55342K02B37D4R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1346
Product Name Rcwpm-550 37.4 1% K M55342K02B37D4R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details