Vishay Precision Group Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B36H0RS6

Description
Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B36H0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B36H0RS6
Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B36H0RS6
Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,36Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C7387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,36Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C7387
Resistor,thick Film,36Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C7387
Resistor,Thick Film,36KOhms,40WV,2+ /-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,36KOhms,40WV,2+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B36H0RS6 55C7387
Product Name Res Thin Film 0505 36K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,36Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details