Vishay Intertechnology, Inc. Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B36G0RWB

Description
Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B36G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B36G0RWB
Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B36G0RWB
Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B36G0RWB
Product Name Res Thin Film 0505 36 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details