Vishay Intertechnology, Inc. RES 34.8K OHM 1/8W 0.1% 0505 M55342K02B34B8RWS

Description
RES 34.8Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 34.8Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/8W 0.1% 0505 - M55342K02B34B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 0.1% 0505
M55342K02B34B8RWS
RES 34.8K OHM 1/8W 0.1% 0505 M55342K02B34B8RWS
RES 34.8Kohm 1/8W 0.1% 0505

RES 34.8Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B34B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B34B8RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B34B8RWS-ND
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B34B8RWS 764-M55342K02B34B8RWS-ND
Product Name RES 34.8K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details